Murata Electronics Ceramic Capacitors GQM2195C2E1R0CB12D

Description
CAP CER 1PF 250V NP0 0805
Request a Quote Datasheet
Description
CAP CER 1PF 250V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195C2E1R0CB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 250V NP0 0805

CAP CER 1PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E1R0CB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 250V NP0 0805

CAP CER 1PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E1R0CB12DTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GQM2195C2E1R0CB12DCT-ND 490-GQM2195C2E1R0CB12DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details