Murata Electronics 1PF 250V Capacitor GQM2195C2E1R0BB12D

Description
CAP CER 1PF 250V C0G/NP0 0805 Product overview: GQM2195C2E1R0BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E1R0BB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1PF 250V C0G/NP0 0805 Product overview: GQM2195C2E1R0BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E1R0BB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1PF 250V Capacitor
60-GQM2195C2E1R0BB12D
1PF 250V Capacitor 60-GQM2195C2E1R0BB12D
CAP CER 1PF 250V C0G/NP0 0805 Product overview: GQM2195C2E1R0BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E1R0BB12 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 250V C0G/NP0 0805 Product overview: GQM2195C2E1R0BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E1R0BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5280-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5280-6-ND
Ceramic Capacitors 490-5280-6-ND
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5280-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5280-1-ND
Ceramic Capacitors 490-5280-1-ND
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5280-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5280-2-ND
Ceramic Capacitors 490-5280-2-ND
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E1R0BB12D - 872853-GQM2195C2E1R0BB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM2195C2E1R0BB12D
872853-GQM2195C2E1R0BB12D
Ceramic Capacitors - GQM2195C2E1R0BB12D 872853-GQM2195C2E1R0BB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 872853-GQM2195C2E1R0 BB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM2195C2E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5280-6, 490-5280-2, 490-5280-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872853-GQM2195C2E1R0BB12D
Series: GQM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GQM2195C2E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5280-6, 490-5280-2, 490-5280-1

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E1R0BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E1R0BB12D
Ceramic Capacitors GQM2195C2E1R0BB12D
CAP CER 1PF 250V C0G/NP0 0805

CAP CER 1PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GQM2195C2E1R0BB12D 490-5280-6-ND 490-5280-1-ND 872853-GQM2195C2E1R0BB12D GQM2195C2E1R0BB12D
Product Name 1PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GQM2195C2E1R0BB12D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details