Murata Electronics Ceramic Capacitors GQM2195C2E120JB12D

Description
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5295-1-ND
Ceramic Capacitors 490-5295-1-ND
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5295-2-ND
Ceramic Capacitors 490-5295-2-ND
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5295-6-ND
Ceramic Capacitors 490-5295-6-ND
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E120JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E120JB12D
Ceramic Capacitors GQM2195C2E120JB12D
CAP CER 12PF 250V C0G/NP0 0805

CAP CER 12PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM2195C2E120JB12D
CAP CER 12PF 250V C0G/NP0 0805

CAP CER 12PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5295-1-ND 490-5295-6-ND GQM2195C2E120JB12D GQM2195C2E120JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details