10pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 10PF, 250V, MLCC, 0805; Capacitance:10pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes
CAP, 10PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 10PF 250V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5294-1-ND | 490-5294-6-ND | 70AH6326 | 13AJ0447 | GQM2195C2E100JB12D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 10Pf, 250V, Mlcc, 0805; Capacitance Murata | Cap, 10Pf, 250V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |