Murata Electronics Ceramic Capacitors GQM2195C2A6R8CB01D

Description
6.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3596-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3596-2-ND
Ceramic Capacitors 490-3596-2-ND
6.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2A6R8CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2A6R8CB01D
Ceramic Capacitors GQM2195C2A6R8CB01D
CAP CER 6.8PF 100V C0G/NP0 0805

CAP CER 6.8PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-3596-2-ND GQM2195C2A6R8CB01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details