Murata Electronics Ceramic Capacitors GQM1875G2E8R0BB12D

Description
8pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
8pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875G2E8R0BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
8pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)

8pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875G2E8R0BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 250V X8G 0603

CAP CER 8PF 250V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875G2E8R0BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8PF 250V X8G 0603

CAP CER 8PF 250V X8G 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GQM1875G2E8R0BB12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1875G2E8R0BB12D
Capacitors - Ceramic Capacitors GQM1875G2E8R0BB12D
CAP CER 8PF 250V X8G 0603

CAP CER 8PF 250V X8G 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875G2E8R0BB12DTR-ND 490-GQM1875G2E8R0BB12DDKR-ND GQM1875G2E8R0BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details