Murata Electronics Ceramic Capacitors GQM1875G2E1R0BB12D

Description
1pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875G2E1R0BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875G2E1R0BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 250V X8G 0603

CAP CER 1PF 250V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875G2E1R0BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 250V X8G 0603

CAP CER 1PF 250V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - GQM1875G2E1R0BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875G2E1R0BB12D
Ceramic Capacitors GQM1875G2E1R0BB12D
CAP CER 1PF 250V X8G 0603

CAP CER 1PF 250V X8G 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GQM1875G2E1R0BB12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1875G2E1R0BB12D
Capacitors - Ceramic Capacitors GQM1875G2E1R0BB12D
CAP CER 1PF 250V X8G 0603

CAP CER 1PF 250V X8G 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875G2E1R0BB12DTR-ND 490-GQM1875G2E1R0BB12DDKR-ND GQM1875G2E1R0BB12D GQM1875G2E1R0BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details