Murata Electronics Ceramic Capacitors GQM1875G2E100JB12D

Description
10pF ±5% 250V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 250V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875G2E100JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
10pF ±5% 250V Ceramic Capacitor X8G 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875G2E100JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
10pF ±5% 250V Ceramic Capacitor X8G 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875G2E100JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
10pF ±5% 250V Ceramic Capacitor X8G 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1875G2E100JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875G2E100JB12D
Ceramic Capacitors GQM1875G2E100JB12D
CAP CER 10PF 250VDC 0603 C0G 5%

CAP CER 10PF 250VDC 0603 C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875G2E100JB12DCT-ND 490-GQM1875G2E100JB12DDKR-ND GQM1875G2E100JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C0603C221J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers