Murata Electronics Ceramic Capacitors - GQM1875C2ER90BB12D GQM1875C2ER90BB12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 824249-GQM1875C2ER90 BB12D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 824249-GQM1875C2ER90 BB12D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1875C2ER90BB12D - 824249-GQM1875C2ER90BB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM1875C2ER90BB12D
824249-GQM1875C2ER90BB12D
Ceramic Capacitors - GQM1875C2ER90BB12D 824249-GQM1875C2ER90BB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 824249-GQM1875C2ER90 BB12D Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 824249-GQM1875C2ER90BB12D
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
0.9PF 250V Capacitor
60-GQM1875C2ER90BB12D
0.9PF 250V Capacitor 60-GQM1875C2ER90BB12D
CAP CER 0.9PF 250V C0G/NP0 0603 Product overview: GQM1875C2ER90BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2ER90BB12 D can be used for catalog matching and distributor lookup.

CAP CER 0.9PF 250V C0G/NP0 0603 Product overview: GQM1875C2ER90BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2ER90BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GQM1875C2ER90BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2ER90BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.9PF 250V C0G/NP0 0603

CAP CER 0.9PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2ER90BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.9PF 250V C0G/NP0 0603

CAP CER 0.9PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2ER90BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2ER90BB12D
Ceramic Capacitors GQM1875C2ER90BB12D
CAP CER 0.9PF 250V C0G/NP0 0603

CAP CER 0.9PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 824249-GQM1875C2ER90BB12D 60-GQM1875C2ER90BB12D 490-GQM1875C2ER90BB12DTR-ND 490-GQM1875C2ER90BB12DDKR-ND GQM1875C2ER90BB12D
Product Name Ceramic Capacitors - GQM1875C2ER90BB12D 0.9PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.00E-7 microF 9.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details