Murata Electronics Ceramic Capacitors GQM1875C2ER80BB12D

Description
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2ER80BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2ER80BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2ER80BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2ER80BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2ER80BB12D
Ceramic Capacitors GQM1875C2ER80BB12D
CAP CER 0.8PF 250V C0G/NP0 0603

CAP CER 0.8PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2ER80BB12DDKR-ND 490-GQM1875C2ER80BB12DCT-ND GQM1875C2ER80BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details