Win Source Part Number: 1133891-GQM1875C2ER7
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GQM1875C2ER70CB1
Base Product Number: GQM1875C2E
CAP CER MLCC Product overview: GQM1875C2ER70CB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2ER70CB12
CAP CER MLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1133891-GQM1875C2ER70CB12D | 60-GQM1875C2ER70CB12D | GQM1875C2ER70CB12D |
| Product Name | Capacitors - Ceramic Capacitors | Capacitor | Capacitors - Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||
| Capacitance Range | 7.00E-7 microF |