Murata Electronics Ceramic Capacitors GQM1875C2ER40WB12D

Description
0.4pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.4pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2ER40WB12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.4pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.4pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2ER40WB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.4PF 250V C0G/NP0 0603

CAP CER 0.4PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2ER40WB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.4PF 250V C0G/NP0 0603

CAP CER 0.4PF 250V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GQM1875C2ER40WB12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1875C2ER40WB12D
Capacitors - Ceramic Capacitors GQM1875C2ER40WB12D
CAP CER 0.4PF 250V C0G/NP0 0603

CAP CER 0.4PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2ER40WB12DTR-ND 490-GQM1875C2ER40WB12DDKR-ND GQM1875C2ER40WB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details