Murata Electronics Ceramic Capacitors GQM1875C2ER30WB12D

Description
0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2ER30WB12DCT-ND - DigiKey
Thief River Falls, MN, United States
0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2ER30WB12DTR-ND - DigiKey
Thief River Falls, MN, United States
0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2ER30WB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC CAP MLCC HIGH-Q 125C

CERAMIC CAP MLCC HIGH-Q 125C

Buy Now Datasheet
Cap, 0.3Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.3Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
64AJ4307
Cap, 0.3Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 64AJ4307
CAP, 0.3PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.3PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2ER30WB12DCT-ND 490-GQM1875C2ER30WB12DDKR-ND 64AJ4307
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.3Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details