9.1pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 9.1PF 250V NP0 0603
CAP CER 9.1PF 250V NP0 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GQM1875C2E9R1DB12D-ND | GQM1875C2E9R1DB12D | GQM1875C2E9R1DB12D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts |