Murata Power Solutions Ceramic Capacitors GQM1875C2E820FB12D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E820FB12DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E820FB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E820FB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Cap, 82Pf, 250V, Mlcc, 0603; Capacitance Murata - 82AJ0370 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 250V, Mlcc, 0603; Capacitance Murata
82AJ0370
Cap, 82Pf, 250V, Mlcc, 0603; Capacitance Murata 82AJ0370
CAP, 82PF, 250V, MLCC, 0603; Capacitance:82pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature

CAP, 82PF, 250V, MLCC, 0603; Capacitance:82pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E820FB12DTR-ND 490-GQM1875C2E820FB12DDKR-ND 82AJ0370
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 82Pf, 250V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details