Murata Electronics Ceramic Capacitors GQM1875C2E750JB12D

Description
75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1875C2E750JB12D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM1875C2E750JB12D-ND
Ceramic Capacitors GQM1875C2E750JB12D-ND
75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E750JB12D
CAP CER 75PF 250V NP0 0603

CAP CER 75PF 250V NP0 0603

Supplier's Site
Cap, 75Pf, 250V, Mlcc, 0603; Capacitance Murata - 82AJ0369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 75Pf, 250V, Mlcc, 0603; Capacitance Murata
82AJ0369
Cap, 75Pf, 250V, Mlcc, 0603; Capacitance Murata 82AJ0369
CAP, 75PF, 250V, MLCC, 0603; Capacitance:75pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature

CAP, 75PF, 250V, MLCC, 0603; Capacitance:75pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number GQM1875C2E750JB12D-ND GQM1875C2E750JB12D 82AJ0369
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 75Pf, 250V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers