Murata Electronics Ceramic Capacitors GQM1875C2E6R8BB12D

Description
CAP CER 6.8PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 6.8PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E6R8BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.8PF 250V NP0 0603

CAP CER 6.8PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E6R8BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.8PF 250V NP0 0603

CAP CER 6.8PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E6R8BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E6R8BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E6R8BB12D
Ceramic Capacitors GQM1875C2E6R8BB12D
CAP CER 6.8PF 250V NP0 0603

CAP CER 6.8PF 250V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E6R8BB12D
CAP CER 6.8PF 250V NP0 0603

CAP CER 6.8PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E6R8BB12DCT-ND 490-GQM1875C2E6R8BB12DDKR-ND GQM1875C2E6R8BB12D GQM1875C2E6R8BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF160J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details