Murata Electronics Ceramic Capacitors GQM1875C2E6R2WB12D

Description
6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E6R2WB12DTR-ND - DigiKey
Thief River Falls, MN, United States
6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E6R2WB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.2PF 250V C0G/NP0 0603

CAP CER 6.2PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E6R2WB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.2PF 250V C0G/NP0 0603

CAP CER 6.2PF 250V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E6R2WB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E6R2WB12D
Ceramic Capacitors GQM1875C2E6R2WB12D
CAP CER 6.2PF 250V C0G/NP0 0603

CAP CER 6.2PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GQM1875C2E6R2WB12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1875C2E6R2WB12D
Capacitors - Ceramic Capacitors GQM1875C2E6R2WB12D
CAP CER 6.2PF 250V C0G/NP0 0603

CAP CER 6.2PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E6R2WB12DTR-ND 490-GQM1875C2E6R2WB12DDKR-ND GQM1875C2E6R2WB12D GQM1875C2E6R2WB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details