6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 6PF 250V NP0 0603
CAP CER 6PF 250V NP0 0603
CAP CER 6PF 250V NP0 0603
CAP CER 6PF 250V NP0 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GQM1875C2E6R0CB12DTR-ND | 490-GQM1875C2E6R0CB12DDKR-ND | GQM1875C2E6R0CB12D | GQM1875C2E6R0CB12D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |