Murata Electronics Ceramic Capacitors GQM1875C2E680JB12D

Description
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7177-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7177-2-ND
Ceramic Capacitors 490-7177-2-ND
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7177-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7177-1-ND
Ceramic Capacitors 490-7177-1-ND
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7177-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7177-6-ND
Ceramic Capacitors 490-7177-6-ND
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E680JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E680JB12D
Ceramic Capacitors GQM1875C2E680JB12D
CAP CER 68PF 250V C0G/NP0 0603

CAP CER 68PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 68Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6050
Cap, 68Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6050
CAP, 68PF, 250V, MLCC, 0603; Capacitance:68pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 250V, MLCC, 0603; Capacitance:68pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-7177-2-ND 490-7177-6-ND GQM1875C2E680JB12D 73AJ6050
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 250V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers