Murata Electronics Ceramic Capacitors GQM1875C2E560JB12D

Description
56pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
56pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7175-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7175-2-ND
Ceramic Capacitors 490-7175-2-ND
56pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7175-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7175-6-ND
Ceramic Capacitors 490-7175-6-ND
56pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7175-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7175-1-ND
Ceramic Capacitors 490-7175-1-ND
56pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E560JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E560JB12D
Ceramic Capacitors GQM1875C2E560JB12D
CAP CER 56PF 250V C0G/NP0 0603

CAP CER 56PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 56Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6047
Cap, 56Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6047
CAP, 56PF, 250V, MLCC, 0603; Capacitance:56pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 56PF, 250V, MLCC, 0603; Capacitance:56pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-7175-2-ND 490-7175-6-ND GQM1875C2E560JB12D 73AJ6047
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 56Pf, 250V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details