Murata Power Solutions Ceramic Capacitors GQM1875C2E4R5BB12D

Description
CAP CER 4.5PF 250V C0G 0603
Request a Quote Datasheet
Description
CAP CER 4.5PF 250V C0G 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E4R5BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.5PF 250V C0G 0603

CAP CER 4.5PF 250V C0G 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GQM1875C2E4R5BB12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1875C2E4R5BB12D
Capacitors - Ceramic Capacitors GQM1875C2E4R5BB12D
CAP CER 4.5PF 250V C0G 0603

CAP CER 4.5PF 250V C0G 0603

Supplier's Site
Cap, 4.5Pf, 250V, Mlcc, 0603; Capacitance Murata - 60AJ3835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.5Pf, 250V, Mlcc, 0603; Capacitance Murata
60AJ3835
Cap, 4.5Pf, 250V, Mlcc, 0603; Capacitance Murata 60AJ3835
CAP, 4.5PF, 250V, MLCC, 0603; Capacitance:4.5pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.5PF, 250V, MLCC, 0603; Capacitance:4.5pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E4R5BB12DTR-ND GQM1875C2E4R5BB12D 60AJ3835
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 4.5Pf, 250V, Mlcc, 0603; Capacitance Murata
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
WVAC 250 volts 250 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details