Murata Electronics Ceramic Capacitors GQM1875C2E470JB12D

Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5900-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5900-6-ND
Ceramic Capacitors 490-5900-6-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5900-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5900-1-ND
Ceramic Capacitors 490-5900-1-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5900-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5900-2-ND
Ceramic Capacitors 490-5900-2-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
47PF 250V Capacitor
60-GQM1875C2E470JB12D
47PF 250V Capacitor 60-GQM1875C2E470JB12D
CAP CER 47PF 250V C0G/NP0 0603 Product overview: GQM1875C2E470JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E470JB12 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 250V C0G/NP0 0603 Product overview: GQM1875C2E470JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E470JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GQM1875C2E470JB12D - 919671-GQM1875C2E470JB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM1875C2E470JB12D
919671-GQM1875C2E470JB12D
Ceramic Capacitors - GQM1875C2E470JB12D 919671-GQM1875C2E470JB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 919671-GQM1875C2E470 JB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1875C2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5900-2, 490-5900-1, GQM1875C2E470JB12D-N D, 490-5900-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919671-GQM1875C2E470JB12D
Series: GQM
Operating Temperature Range: -55°C ~ 125°C
Features: 47 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GQM1875C2E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5900-2, 490-5900-1, GQM1875C2E470JB12D-ND, 490-5900-6

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E470JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E470JB12D
Ceramic Capacitors GQM1875C2E470JB12D
CAP CER 47PF 250V C0G/NP0 0603

CAP CER 47PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 47Pf, 250V, Mlcc, 0603; Capacitance Murata - 97AH9603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 250V, Mlcc, 0603; Capacitance Murata
97AH9603
Cap, 47Pf, 250V, Mlcc, 0603; Capacitance Murata 97AH9603
CAP, 47PF, 250V, MLCC, 0603; Capacitance:47pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 47PF, 250V, MLCC, 0603; Capacitance:47pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 13AJ0445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
13AJ0445
Cap, 47Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 13AJ0445
CAP, 47PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5900-6-ND 490-5900-1-ND 60-GQM1875C2E470JB12D 919671-GQM1875C2E470JB12D GQM1875C2E470JB12D 97AH9603 13AJ0445
Product Name Ceramic Capacitors Ceramic Capacitors 47PF 250V Capacitor Ceramic Capacitors - GQM1875C2E470JB12D Ceramic Capacitors Cap, 47Pf, 250V, Mlcc, 0603; Capacitance Murata Cap, 47Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details