Murata Electronics Ceramic Capacitors GQM1875C2E3R6WB12D

Description
3.6pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.6pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E3R6WB12DTR-ND - DigiKey
Thief River Falls, MN, United States
3.6pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.6pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E3R6WB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 250V NP0 0603

CAP CER 3.6PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E3R6WB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 250V NP0 0603

CAP CER 3.6PF 250V NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GQM1875C2E3R6WB12DTR-ND 490-GQM1875C2E3R6WB12DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX121M400H022 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details