Murata Electronics Ceramic Capacitors GQM1875C2E3R3BB12D

Description
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8126-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8126-2-ND
Ceramic Capacitors 490-8126-2-ND
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8126-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8126-1-ND
Ceramic Capacitors 490-8126-1-ND
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8126-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8126-6-ND
Ceramic Capacitors 490-8126-6-ND
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E3R3BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E3R3BB12D
Ceramic Capacitors GQM1875C2E3R3BB12D
CAP CER 3.3PF 250V C0G/NP0 0603

CAP CER 3.3PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 3.3pF 250volts C0G 0.1pF - 535-GQM1875C2E3R3BB12D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 3.3pF 250volts C0G 0.1pF
535-GQM1875C2E3R3BB12D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 3.3pF 250volts C0G 0.1pF 535-GQM1875C2E3R3BB12D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 3.3pF 250volts C0G 0.1pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 3.3pF 250volts C0G 0.1pF

Supplier's Site
Cap, 3.3Pf, 250V, Mlcc, 0603; Capacitance Murata - 97AH9602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 250V, Mlcc, 0603; Capacitance Murata
97AH9602
Cap, 3.3Pf, 250V, Mlcc, 0603; Capacitance Murata 97AH9602
CAP, 3.3PF, 250V, MLCC, 0603; Capacitance:3.3pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.3PF, 250V, MLCC, 0603; Capacitance:3.3pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8126-2-ND 490-8126-6-ND GQM1875C2E3R3BB12D 535-GQM1875C2E3R3BB12D 97AH9602
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 3.3pF 250volts C0G 0.1pF Cap, 3.3Pf, 250V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details