Murata Electronics Ceramic Capacitors GQM1875C2E390FB12D

Description
39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E390FB12DTR-ND - DigiKey
Thief River Falls, MN, United States
39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E390FB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E390FB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E390FB12D
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E390FB12DTR-ND 490-GQM1875C2E390FB12DDKR-ND GQM1875C2E390FB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details