Murata Electronics Ceramic Capacitors GQM1875C2E330GB12D

Description
CAP CER 33PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 33PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E330GB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 250V NP0 0603

CAP CER 33PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E330GB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 250V NP0 0603

CAP CER 33PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E330GB12DTR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E330GB12D
CAP CER 33PF 250V NP0 0603

CAP CER 33PF 250V NP0 0603

Supplier's Site
Cap, 33Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6037
Cap, 33Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6037
CAP, 33PF, 250V, MLCC, 0603; Capacitance:33pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 250V, MLCC, 0603; Capacitance:33pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E330GB12DCT-ND 490-GQM1875C2E330GB12DDKR-ND GQM1875C2E330GB12D 73AJ6037
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 33Pf, 250V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details