Murata Electronics Ceramic Capacitors GQM1875C2E330FB12D

Description
33pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
33pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E330FB12DTR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E330FB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 250V NP0 0603

CAP CER 33PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E330FB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 250V NP0 0603

CAP CER 33PF 250V NP0 0603

Buy Now Datasheet
Singapore, Singapore
33PF 250V Capacitor
60-GQM1875C2E330FB12D
33PF 250V Capacitor 60-GQM1875C2E330FB12D
CAP CER 33PF 250V NP0 0603 Product overview: GQM1875C2E330FB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E330FB12 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 250V NP0 0603 Product overview: GQM1875C2E330FB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E330FB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E330FB12D
CAP CER 33PF 250V NP0 0603

CAP CER 33PF 250V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E330FB12DTR-ND 490-GQM1875C2E330FB12DDKR-ND 60-GQM1875C2E330FB12D GQM1875C2E330FB12D
Product Name Ceramic Capacitors Ceramic Capacitors 33PF 250V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details