CAP CER 24PF 250V NP0 0603 Product overview: GQM1875C2E240GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E240GB12
CAP CER 24PF 250V NP0 0603
CAP CER 24PF 250V NP0 0603
24pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 24PF 250V NP0 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GQM1875C2E240GB12D | 490-GQM1875C2E240GB12DCT-ND | 490-GQM1875C2E240GB12DDKR-ND | GQM1875C2E240GB12D |
| Product Name | 24PF 250V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF |