Murata Electronics 1.8PF 250V Capacitor GQM1875C2E1R8BB12D

Description
CAP CER 1.8PF 250V NP0 0603 Product overview: GQM1875C2E1R8BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E1R8BB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.8PF 250V NP0 0603 Product overview: GQM1875C2E1R8BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E1R8BB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8PF 250V Capacitor
60-GQM1875C2E1R8BB12D
1.8PF 250V Capacitor 60-GQM1875C2E1R8BB12D
CAP CER 1.8PF 250V NP0 0603 Product overview: GQM1875C2E1R8BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E1R8BB12 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 250V NP0 0603 Product overview: GQM1875C2E1R8BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E1R8BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GQM1875C2E1R8BB12D - 872850-GQM1875C2E1R8BB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM1875C2E1R8BB12D
872850-GQM1875C2E1R8BB12D
Ceramic Capacitors - GQM1875C2E1R8BB12D 872850-GQM1875C2E1R8BB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 872850-GQM1875C2E1R8 BB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 1.8 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1875C2E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872850-GQM1875C2E1R8BB12D
Series: GQM
Operating Temperature Range: -55°C ~ 125°C
Features: 1.8 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GQM1875C2E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R8BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R8BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.8PF 250V NP0 0603

CAP CER 1.8PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R8BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.8PF 250V NP0 0603

CAP CER 1.8PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E1R8BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E1R8BB12D
Ceramic Capacitors GQM1875C2E1R8BB12D
CAP CER 1.8PF 250V NP0 0603

CAP CER 1.8PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GQM1875C2E1R8BB12D 872850-GQM1875C2E1R8BB12D 490-GQM1875C2E1R8BB12DTR-ND 490-GQM1875C2E1R8BB12DDKR-ND GQM1875C2E1R8BB12D
Product Name 1.8PF 250V Capacitor Ceramic Capacitors - GQM1875C2E1R8BB12D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-6 microF 1.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details