Murata Electronics Capacitors - Ceramic Capacitors GQM1875C2E1R5BB12D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330933-GQM1875C2E1R 5BB12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1.5 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GQM1875C2E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330933-GQM1875C2E1R 5BB12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1.5 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GQM1875C2E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330933-GQM1875C2E1R5BB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330933-GQM1875C2E1R5BB12D
Capacitors - Ceramic Capacitors 1330933-GQM1875C2E1R5BB12D
Manufacturer: Murata Electronics Win Source Part Number: 1330933-GQM1875C2E1R 5BB12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1.5 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GQM1875C2E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330933-GQM1875C2E1R5BB12D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1.5 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.031" (0.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GQM1875C2E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R5BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 250V NP0 0603

CAP CER 1.5PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R5BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R5BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 250V NP0 0603

CAP CER 1.5PF 250V NP0 0603

Buy Now Datasheet
Singapore, Singapore
1.5PF 250V Capacitor
60-GQM1875C2E1R5BB12D
1.5PF 250V Capacitor 60-GQM1875C2E1R5BB12D
CAP CER 1.5PF 250V NP0 0603 Product overview: GQM1875C2E1R5BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E1R5BB12 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 250V NP0 0603 Product overview: GQM1875C2E1R5BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E1R5BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1875C2E1R5BB12D
CAP CER 1.5PF 250V NP0 0603

CAP CER 1.5PF 250V NP0 0603

Supplier's Site
Ceramic Capacitors - GQM1875C2E1R5BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E1R5BB12D
Ceramic Capacitors GQM1875C2E1R5BB12D
CAP CER 1.5PF 250V NP0 0603

CAP CER 1.5PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330933-GQM1875C2E1R5BB12D 490-GQM1875C2E1R5BB12DDKR-ND 490-GQM1875C2E1R5BB12DTR-ND 60-GQM1875C2E1R5BB12D GQM1875C2E1R5BB12D GQM1875C2E1R5BB12D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1.5PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details