Murata Electronics Ceramic Capacitors GQM1875C2E1R2BB12D

Description
1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E1R2BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R2BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.2PF 250V NP0 0603

CAP CER 1.2PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E1R2BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.2PF 250V NP0 0603

CAP CER 1.2PF 250V NP0 0603

Buy Now Datasheet
Cap, 1.2Pf, 250V, Mlcc, 0603; Capacitance Murata - 70AH6320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 250V, Mlcc, 0603; Capacitance Murata
70AH6320
Cap, 1.2Pf, 250V, Mlcc, 0603; Capacitance Murata 70AH6320
CAP, 1.2PF, 250V, MLCC, 0603; Capacitance:1.2pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.2PF, 250V, MLCC, 0603; Capacitance:1.2pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.2Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 13AJ0440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
13AJ0440
Cap, 1.2Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 13AJ0440
CAP, 1.2PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1.2PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GQM1875C2E1R2BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E1R2BB12D
Ceramic Capacitors GQM1875C2E1R2BB12D
CAP CER 1.2PF 250V NP0 0603

CAP CER 1.2PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E1R2BB12DTR-ND 490-GQM1875C2E1R2BB12DDKR-ND 70AH6320 13AJ0440 GQM1875C2E1R2BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.2Pf, 250V, Mlcc, 0603; Capacitance Murata Cap, 1.2Pf, 250V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details