Murata Electronics Ceramic Capacitors GQM1875C2E1R1BB12D

Description
1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8122-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8122-2-ND
Ceramic Capacitors 490-8122-2-ND
1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8122-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8122-1-ND
Ceramic Capacitors 490-8122-1-ND
1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8122-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8122-6-ND
Ceramic Capacitors 490-8122-6-ND
1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1.1Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 36AJ9382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.1Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
36AJ9382
Cap, 1.1Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 36AJ9382
CAP, 1.1PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1.1PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-8122-2-ND 490-8122-6-ND 36AJ9382
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.1Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details