Murata Electronics Ceramic Capacitors GQM1875C2E1R0WB12D

Description
1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11255-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11255-6-ND
Ceramic Capacitors 490-11255-6-ND
1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11255-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11255-2-ND
Ceramic Capacitors 490-11255-2-ND
1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11255-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11255-1-ND
Ceramic Capacitors 490-11255-1-ND
1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1875C2E1R0WB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E1R0WB12D
Ceramic Capacitors GQM1875C2E1R0WB12D
CAP CER 1PF 250V C0G/NP0 0603

CAP CER 1PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 1Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 36AJ9381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
36AJ9381
Cap, 1Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 36AJ9381
CAP, 1PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11255-6-ND 490-11255-2-ND GQM1875C2E1R0WB12D 36AJ9381
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details