1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1PF 250V C0G/NP0 0603
CAP, 1PF, 250V, MLCC, 0603; Capacitance:1pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-8121-1-ND | 490-8121-6-ND | GQM1875C2E1R0BB12D | 97AH9600 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Pf, 250V, Mlcc, 0603; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |