Murata Electronics 12PF 250V Capacitor GQM1875C2E120GB12D

Description
CAP CER 12PF 250V C0G/NP0 0603 Product overview: GQM1875C2E120GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E120GB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 12PF 250V C0G/NP0 0603 Product overview: GQM1875C2E120GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E120GB12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12PF 250V Capacitor
60-GQM1875C2E120GB12D
12PF 250V Capacitor 60-GQM1875C2E120GB12D
CAP CER 12PF 250V C0G/NP0 0603 Product overview: GQM1875C2E120GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E120GB12 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 250V C0G/NP0 0603 Product overview: GQM1875C2E120GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E120GB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8120-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8120-1-ND
Ceramic Capacitors 490-8120-1-ND
12pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8120-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8120-6-ND
Ceramic Capacitors 490-8120-6-ND
12pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8120-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8120-2-ND
Ceramic Capacitors 490-8120-2-ND
12pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GQM1875C2E120GB12D 490-8120-1-ND 490-8120-6-ND
Product Name 12PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details