Murata Electronics Ceramic Capacitors - GQM1875C2E101JB12D GQM1875C2E101JB12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041073-GQM1875C2E10 1JB12D Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041073-GQM1875C2E10 1JB12D Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1875C2E101JB12D - 1041073-GQM1875C2E101JB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM1875C2E101JB12D
1041073-GQM1875C2E101JB12D
Ceramic Capacitors - GQM1875C2E101JB12D 1041073-GQM1875C2E101JB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041073-GQM1875C2E10 1JB12D Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041073-GQM1875C2E101JB12D
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 250V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.031" (0.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100PF 250V Capacitor
60-GQM1875C2E101JB12D
100PF 250V Capacitor 60-GQM1875C2E101JB12D
CAP CER 100PF 250V C0G/NP0 0603 Product overview: GQM1875C2E101JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E101JB12 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 250V C0G/NP0 0603 Product overview: GQM1875C2E101JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E101JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7173-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7173-6-ND
Ceramic Capacitors 490-7173-6-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7173-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7173-2-ND
Ceramic Capacitors 490-7173-2-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7173-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7173-1-ND
Ceramic Capacitors 490-7173-1-ND
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 250volt 100pF C0G 5% - 535-GQM1875C2E101JB12D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 250volt 100pF C0G 5%
535-GQM1875C2E101JB12D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 250volt 100pF C0G 5% 535-GQM1875C2E101JB12D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 250volt 100pF C0G 5%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 250volt 100pF C0G 5%

Supplier's Site
Ceramic Capacitors - GQM1875C2E101JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E101JB12D
Ceramic Capacitors GQM1875C2E101JB12D
CAP CER 100PF 250V C0G/NP0 0603

CAP CER 100PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 100Pf, 250V, Mlcc, 0603; Capacitance Murata - 66AH5979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, Mlcc, 0603; Capacitance Murata
66AH5979
Cap, 100Pf, 250V, Mlcc, 0603; Capacitance Murata 66AH5979
CAP, 100PF, 250V, MLCC, 0603; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 250V, MLCC, 0603; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 92AH8238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
92AH8238
Cap, 100Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 92AH8238
CAP, 100PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 100PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041073-GQM1875C2E101JB12D 60-GQM1875C2E101JB12D 490-7173-6-ND 490-7173-2-ND 535-GQM1875C2E101JB12D GQM1875C2E101JB12D 66AH5979 92AH8238
Product Name Ceramic Capacitors - GQM1875C2E101JB12D 100PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 250volt 100pF C0G 5% Ceramic Capacitors Cap, 100Pf, 250V, Mlcc, 0603; Capacitance Murata Cap, 100Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
WVAC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details