Murata Electronics Ceramic Capacitors GQM1875C2E101GB12D

Description
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7172-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7172-6-ND
Ceramic Capacitors 490-7172-6-ND
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7172-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7172-1-ND
Ceramic Capacitors 490-7172-1-ND
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7172-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7172-2-ND
Ceramic Capacitors 490-7172-2-ND
100pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1378510-GQM1875C2E101GB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1378510-GQM1875C2E101GB12D
Capacitors - Ceramic Capacitors 1378510-GQM1875C2E101GB12D
Win Source Part Number: 1378510-GQM1875C2E10 1GB12D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GQM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0603 (1608 Metric) Base Product Number: GQM1875C2E Mounting Type: Surface Mount, MLCC HTSUS: 8532.23.0020 Capacitance: 100 pF Tolerance: ±2% Voltage - Rated: 250V Applications: RF, Microwave, High Frequency Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.031" (0.80mm)

Win Source Part Number: 1378510-GQM1875C2E101GB12D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GQM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0603 (1608 Metric)
Base Product Number: GQM1875C2E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.23.0020
Capacitance: 100 pF
Tolerance: ±2%
Voltage - Rated: 250V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.031" (0.80mm)

Buy Now Datasheet
Singapore, Singapore
100PF 250V Capacitor
60-GQM1875C2E101GB12D
100PF 250V Capacitor 60-GQM1875C2E101GB12D
CAP CER 100PF 250V C0G/NP0 0603 Product overview: GQM1875C2E101GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E101GB12 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 250V C0G/NP0 0603 Product overview: GQM1875C2E101GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E101GB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 250V, Mlcc, 0603; Capacitance Murata - 45AJ4260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, Mlcc, 0603; Capacitance Murata
45AJ4260
Cap, 100Pf, 250V, Mlcc, 0603; Capacitance Murata 45AJ4260
CAP, 100PF, 250V, MLCC, 0603; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 250V, MLCC, 0603; Capacitance:100pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GQM1875C2E101GB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E101GB12D
Ceramic Capacitors GQM1875C2E101GB12D
CAP CER 100PF 250V C0G/NP0 0603

CAP CER 100PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7172-6-ND 490-7172-1-ND 1378510-GQM1875C2E101GB12D 60-GQM1875C2E101GB12D 45AJ4260 GQM1875C2E101GB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 100PF 250V Capacitor Cap, 100Pf, 250V, Mlcc, 0603; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers