Murata Electronics Ceramic Capacitors - GQM1875C2E100JB12D GQM1875C2E100JB12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919669-GQM1875C2E100 JB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 10 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1875C2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6086-1, 490-6086-2, GQM1875C2E100JB12D-N D, 490-6086-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919669-GQM1875C2E100 JB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 10 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1875C2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6086-1, 490-6086-2, GQM1875C2E100JB12D-N D, 490-6086-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1875C2E100JB12D - 919669-GQM1875C2E100JB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM1875C2E100JB12D
919669-GQM1875C2E100JB12D
Ceramic Capacitors - GQM1875C2E100JB12D 919669-GQM1875C2E100JB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 919669-GQM1875C2E100 JB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 10 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM1875C2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6086-1, 490-6086-2, GQM1875C2E100JB12D-N D, 490-6086-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919669-GQM1875C2E100JB12D
Series: GQM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GQM1875C2E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6086-1, 490-6086-2, GQM1875C2E100JB12D-ND, 490-6086-6

Buy Now Datasheet
Ceramic Capacitors - 490-6086-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6086-2-ND
Ceramic Capacitors 490-6086-2-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6086-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6086-6-ND
Ceramic Capacitors 490-6086-6-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6086-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6086-1-ND
Ceramic Capacitors 490-6086-1-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10PF 250V Capacitor
60-GQM1875C2E100JB12D
10PF 250V Capacitor 60-GQM1875C2E100JB12D
CAP CER 10PF 250V C0G/NP0 0603 Product overview: GQM1875C2E100JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E100JB12 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 250V C0G/NP0 0603 Product overview: GQM1875C2E100JB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM1875C2E100JB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Pf, 250V, Mlcc, 0603; Capacitance Murata - 66AH5978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, Mlcc, 0603; Capacitance Murata
66AH5978
Cap, 10Pf, 250V, Mlcc, 0603; Capacitance Murata 66AH5978
CAP, 10PF, 250V, MLCC, 0603; Capacitance:10pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 250V, MLCC, 0603; Capacitance:10pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 250V, Mlcc, 0603 Rohs Compliant Murata - 92AH8237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, Mlcc, 0603 Rohs Compliant Murata
92AH8237
Cap, 10Pf, 250V, Mlcc, 0603 Rohs Compliant Murata 92AH8237
CAP, 10PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10PF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GQM1875C2E100JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1875C2E100JB12D
Ceramic Capacitors GQM1875C2E100JB12D
CAP CER 10PF 250V C0G/NP0 0603

CAP CER 10PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919669-GQM1875C2E100JB12D 490-6086-2-ND 490-6086-6-ND 60-GQM1875C2E100JB12D 66AH5978 92AH8237 GQM1875C2E100JB12D
Product Name Ceramic Capacitors - GQM1875C2E100JB12D Ceramic Capacitors Ceramic Capacitors 10PF 250V Capacitor Cap, 10Pf, 250V, Mlcc, 0603; Capacitance Murata Cap, 10Pf, 250V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers