Murata Electronics Ceramic Capacitors GQM1555C2DR80WB01D

Description
0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1555C2DR80WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2DR80WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.8PF 200V NP0 0402

CAP CER 0.8PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2DR80WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.8PF 200V NP0 0402

CAP CER 0.8PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GQM1555C2DR80WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1555C2DR80WB01D
Ceramic Capacitors GQM1555C2DR80WB01D
CAP CER 0.8PF 200V NP0 0402

CAP CER 0.8PF 200V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1555C2DR80WB01D
CAP CER 0.8PF 200V NP0 0402

CAP CER 0.8PF 200V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1555C2DR80WB01DTR-ND 490-GQM1555C2DR80WB01DDKR-ND GQM1555C2DR80WB01D GQM1555C2DR80WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details