Murata Electronics Ceramic Capacitors GQM1555C2D9R1BB01D

Description
CAP CER 9.1PF 200V NP0 0402
Request a Quote Datasheet
Description
CAP CER 9.1PF 200V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1555C2D9R1BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9.1PF 200V NP0 0402

CAP CER 9.1PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2D9R1BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9.1PF 200V NP0 0402

CAP CER 9.1PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2D9R1BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
9.1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GQM1555C2D9R1BB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1555C2D9R1BB01D
Capacitors - Ceramic Capacitors GQM1555C2D9R1BB01D
CAP CER 9.1PF 200V NP0 0402

CAP CER 9.1PF 200V NP0 0402

Supplier's Site
Ceramic Capacitors - GQM1555C2D9R1BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1555C2D9R1BB01D
Ceramic Capacitors GQM1555C2D9R1BB01D
CAP CER 9.1PF 200V NP0 0402

CAP CER 9.1PF 200V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1555C2D9R1BB01DDKR-ND 490-GQM1555C2D9R1BB01DCT-ND GQM1555C2D9R1BB01D GQM1555C2D9R1BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details