Murata Electronics Ceramic Capacitors GQM1555C2D2R2WB01D

Description
CAP CER 2.2PF 200V NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.2PF 200V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1555C2D2R2WB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2PF 200V NP0 0402

CAP CER 2.2PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2D2R2WB01DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2D2R2WB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2PF 200V NP0 0402

CAP CER 2.2PF 200V NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM1555C2D2R2WB01D
CAP CER 2.2PF 200V NP0 0402

CAP CER 2.2PF 200V NP0 0402

Supplier's Site
Ceramic Capacitors - GQM1555C2D2R2WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1555C2D2R2WB01D
Ceramic Capacitors GQM1555C2D2R2WB01D
CAP CER 2.2PF 200V NP0 0402

CAP CER 2.2PF 200V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1555C2D2R2WB01DCT-ND 490-GQM1555C2D2R2WB01DDKR-ND GQM1555C2D2R2WB01D GQM1555C2D2R2WB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers