CAP CER 9.3PF 200V X8G 0201
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GQM0335G2D9R3DB01DTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 200 volts |