Murata Electronics Capacitor Networks, Arrays GNM314R71H561KD01D

Description
560pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - GNM314R71H561KD01-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
GNM314R71H561KD01-ND
Capacitor Networks, Arrays GNM314R71H561KD01-ND
560pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

560pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - GNM314R71H561KD01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
GNM314R71H561KD01D
Capacitors - Capacitor Networks, Arrays GNM314R71H561KD01D
CAP ARRAY 560PF 50V X7R 1206

CAP ARRAY 560PF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GNM314R71H561KD01-ND GNM314R71H561KD01D
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details