3900pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
CAP ARRAY 3900PF 50V X7R 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GNM314R71H392KD01-ND | GNM314R71H392KD01D |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 0.0039 microF | 0.0039 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Lead Style | Surface Mount (SMT) |