Murata Electronics Capacitor Networks, Arrays GNM314R71C104MA01L

Description
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 490-6084-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
490-6084-2-ND
Capacitor Networks, Arrays 490-6084-2-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - GNM314R71C104MA01L - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
GNM314R71C104MA01L
Capacitor Networks, Arrays GNM314R71C104MA01L
CAP ARRAY 0.1UF 16V X7R 1206

CAP ARRAY 0.1UF 16V X7R 1206

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - GNM314R71C104MA01L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM314R71C104MA01L
Capacitors - Capacitor Networks, Arrays GNM314R71C104MA01L
CAP ARRAY 0.1UF 16V X7R 1206

CAP ARRAY 0.1UF 16V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-6084-2-ND GNM314R71C104MA01L GNM314R71C104MA01L
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details