Murata Electronics Capacitor Networks, Arrays GNM212R61A225ME16D

Description
2.2µF Isolated Capacitor 2 Array 10V X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF Isolated Capacitor 2 Array 10V X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - GNM212R61A225ME16D-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
GNM212R61A225ME16D-ND
Capacitor Networks, Arrays GNM212R61A225ME16D-ND
2.2µF Isolated Capacitor 2 Array 10V X5R 0805 (2012 Metric)

2.2µF Isolated Capacitor 2 Array 10V X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - GNM212R61A225ME16D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM212R61A225ME16D
Capacitors - Capacitor Networks, Arrays GNM212R61A225ME16D
CAP ARRAY 2.2UF 10V X5R 0805

CAP ARRAY 2.2UF 10V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GNM212R61A225ME16D-ND GNM212R61A225ME16D
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers