Murata Electronics Capacitor Networks, Arrays - GNM212R61A105MA13D GNM212R61A105MA13D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041028-GNM212R61A10 5MA13D Packaging: Cut Reel Voltage Rating: 10V Height - Seated (Max): 0.033" (0.85mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Categories: Capacitors Status: Obsolete(EOL) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041028-GNM212R61A10 5MA13D Packaging: Cut Reel Voltage Rating: 10V Height - Seated (Max): 0.033" (0.85mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Categories: Capacitors Status: Obsolete(EOL) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - GNM212R61A105MA13D - 1041028-GNM212R61A105MA13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - GNM212R61A105MA13D
1041028-GNM212R61A105MA13D
Capacitor Networks, Arrays - GNM212R61A105MA13D 1041028-GNM212R61A105MA13D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041028-GNM212R61A10 5MA13D Packaging: Cut Reel Voltage Rating: 10V Height - Seated (Max): 0.033" (0.85mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X5R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Categories: Capacitors Status: Obsolete(EOL) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041028-GNM212R61A105MA13D
Packaging: Cut Reel
Voltage Rating: 10V
Height - Seated (Max): 0.033" (0.85mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: X5R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 2
Categories: Capacitors
Status: Obsolete(EOL)
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.0UF 10V Capacitor
57-GNM212R61A105MA13D
1.0UF 10V Capacitor 57-GNM212R61A105MA13D
CAP ARRAY 1.0UF 10V X5R 0805 Product overview: GNM212R61A105MA13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM212R61A105MA13 D can be used for catalog matching and distributor lookup.

CAP ARRAY 1.0UF 10V X5R 0805 Product overview: GNM212R61A105MA13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0UF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM212R61A105MA13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - GNM212R61A105MA13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM212R61A105MA13D
Capacitors - Capacitor Networks, Arrays GNM212R61A105MA13D
CAP ARRAY 1.0UF 10V X5R 0805

CAP ARRAY 1.0UF 10V X5R 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1041028-GNM212R61A105MA13D 57-GNM212R61A105MA13D GNM212R61A105MA13D
Product Name Capacitor Networks, Arrays - GNM212R61A105MA13D 1.0UF 10V Capacitor Capacitors - Capacitor Networks, Arrays
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details