Murata Electronics Capacitor Networks, Arrays GNM1M2R71C473MA01D

Description
0.047µF Isolated Capacitor 2 Array 16V X7R 0504 (1410 Metric)
Request a Quote Datasheet
Description
0.047µF Isolated Capacitor 2 Array 16V X7R 0504 (1410 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 490-3403-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
490-3403-2-ND
Capacitor Networks, Arrays 490-3403-2-ND
0.047µF Isolated Capacitor 2 Array 16V X7R 0504 (1410 Metric)

0.047µF Isolated Capacitor 2 Array 16V X7R 0504 (1410 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 16V Capacitor
57-GNM1M2R71C473MA01D
0.047UF 16V Capacitor 57-GNM1M2R71C473MA01D
CAP ARRAY 0.047UF 16V X7R 0504 Product overview: GNM1M2R71C473MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM1M2R71C473MA01 D can be used for catalog matching and distributor lookup.

CAP ARRAY 0.047UF 16V X7R 0504 Product overview: GNM1M2R71C473MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-GNM1M2R71C473MA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - GNM1M2R71C473MA01D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM1M2R71C473MA01D
Capacitors - Capacitor Networks, Arrays GNM1M2R71C473MA01D
CAP ARRAY 0.047UF 16V X7R 0504

CAP ARRAY 0.047UF 16V X7R 0504

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-3403-2-ND 57-GNM1M2R71C473MA01D GNM1M2R71C473MA01D
Product Name Capacitor Networks, Arrays 0.047UF 16V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details