Murata Electronics Capacitor Networks, Arrays GNM1M25C1H220KD01D

Description
22pF Isolated Capacitor 2 Array 50V C0G, NP0 0504 (1410 Metric)
Request a Quote Datasheet
Description
22pF Isolated Capacitor 2 Array 50V C0G, NP0 0504 (1410 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - GNM1M25C1H220KD01D-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
GNM1M25C1H220KD01D-ND
Capacitor Networks, Arrays GNM1M25C1H220KD01D-ND
22pF Isolated Capacitor 2 Array 50V C0G, NP0 0504 (1410 Metric)

22pF Isolated Capacitor 2 Array 50V C0G, NP0 0504 (1410 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - GNM1M25C1H220KD01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
GNM1M25C1H220KD01D
Capacitors - Capacitor Networks, Arrays GNM1M25C1H220KD01D
CAP ARRAY 22PF 50V NP0 0504

CAP ARRAY 22PF 50V NP0 0504

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GNM1M25C1H220KD01D-ND GNM1M25C1H220KD01D
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details